L-com, Inc. Slimline Gender Changer, DB15 Female / Female DGB15F

Description
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in all standard D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension D-Sub gender changing
Description
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in all standard D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension D-Sub gender changing

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, DB15 Female / Female - DGB15F - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, DB15 Female / Female
DGB15F
Slimline Gender Changer, DB15 Female / Female DGB15F
Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Available in all standard D-Sub connector sizes; male/male or female/female genders Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles Application Bulkhead/enclosure RS-232 Cable extension D-Sub gender changing

Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure
  • Available in all standard D-Sub connector sizes; male/male or female/female genders
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Bulkhead/enclosure
  • RS-232
  • Cable extension
  • D-Sub gender changing
Supplier's Site
db15 gender changer female/female - 70127144 - Allied Electronics, Inc.
Fort Worth, TX, USA
db15 gender changer female/female
70127144
db15 gender changer female/female 70127144
Reduces Port Receptacle Strain Up To 90%

  • Reduces Port Receptacle Strain Up To 90%
Supplier's Site
Slimline Gender Changer, Db15 Female / Female Rohs Compliant L-Com - 81H5245 - Newark, An Avnet Company
Chicago, IL, United States
Slimline Gender Changer, Db15 Female / Female Rohs Compliant L-Com
81H5245
Slimline Gender Changer, Db15 Female / Female Rohs Compliant L-Com 81H5245
SLIMLINE GENDER CHANGER, DB15 FEMALE / FEMALE ROHS COMPLIANT: YES

SLIMLINE GENDER CHANGER, DB15 FEMALE / FEMALE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Gender Changers
Product Number DGB15F 70127144 81H5245
Product Name Slimline Gender Changer, DB15 Female / Female db15 gender changer female/female Slimline Gender Changer, Db15 Female / Female Rohs Compliant L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data