L-com, Inc. Protective IP67 Cap for WPRJ Series Jacks CAP-WPRJ

Description
L-com offers IP67 rated panel mount RJ45 feed-through and 110 punch down couplers for all your demanding Industrial Ethernet applications. These robust IP67 RJ45 panel mount couplers are constructed of ABS 94V-0 plastic and feature gaskets to keep dust and moisture out. These IP67 RJ45 panel mount couplers are designed for a maximum panel thickness of 2.8mm. Order online today! Features Dust cap designed to mate to the WPRJ series of jacks IP67 rated, prevents dust/moisture from entering connection Operating Temp: -20C - +80C Thread style mating ensures tight/secure seal Used for Industrial Ethernet network applications Application Harsh Environment Process Networks Factory Automation Industrial Ethernet
Datasheet
Description
L-com offers IP67 rated panel mount RJ45 feed-through and 110 punch down couplers for all your demanding Industrial Ethernet applications. These robust IP67 RJ45 panel mount couplers are constructed of ABS 94V-0 plastic and feature gaskets to keep dust and moisture out. These IP67 RJ45 panel mount couplers are designed for a maximum panel thickness of 2.8mm. Order online today! Features Dust cap designed to mate to the WPRJ series of jacks IP67 rated, prevents dust/moisture from entering connection Operating Temp: -20C - +80C Thread style mating ensures tight/secure seal Used for Industrial Ethernet network applications Application Harsh Environment Process Networks Factory Automation Industrial Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective IP67 Cap for WPRJ Series Jacks - CAP-WPRJ - L-com, Inc.
North Andover, MA, United States
Protective IP67 Cap for WPRJ Series Jacks
CAP-WPRJ
Protective IP67 Cap for WPRJ Series Jacks CAP-WPRJ
L-com offers IP67 rated panel mount RJ45 feed-through and 110 punch down couplers for all your demanding Industrial Ethernet applications. These robust IP67 RJ45 panel mount couplers are constructed of ABS 94V-0 plastic and feature gaskets to keep dust and moisture out. These IP67 RJ45 panel mount couplers are designed for a maximum panel thickness of 2.8mm. Order online today! Features Dust cap designed to mate to the WPRJ series of jacks IP67 rated, prevents dust/moisture from entering connection Operating Temp: -20C - +80C Thread style mating ensures tight/secure seal Used for Industrial Ethernet network applications Application Harsh Environment Process Networks Factory Automation Industrial Ethernet

L-com offers IP67 rated panel mount RJ45 feed-through and 110 punch down couplers for all your demanding Industrial Ethernet applications. These robust IP67 RJ45 panel mount couplers are constructed of ABS 94V-0 plastic and feature gaskets to keep dust and moisture out. These IP67 RJ45 panel mount couplers are designed for a maximum panel thickness of 2.8mm. Order online today!

Features

  • Dust cap designed to mate to the WPRJ series of jacks
  • IP67 rated, prevents dust/moisture from entering connection
  • Operating Temp: -20C - +80C
  • Thread style mating ensures tight/secure seal
  • Used for Industrial Ethernet network applications

Application

  • Harsh Environment
  • Process Networks
  • Factory Automation
  • Industrial Ethernet
Supplier's Site
Cap, Jack Connector, Abs/pc, Ip67; Accessory Type L-Com - 23T5161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Jack Connector, Abs/pc, Ip67; Accessory Type L-Com
23T5161
Cap, Jack Connector, Abs/pc, Ip67; Accessory Type L-Com 23T5161
CAP, JACK CONNECTOR, ABS/PC, IP67; Accessory Type:Cap; For Use With:L-COM WPRJ Series Jack Connectors; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body; Product Range:- RoHS Compliant: Yes

CAP, JACK CONNECTOR, ABS/PC, IP67; Accessory Type:Cap; For Use With:L-COM WPRJ Series Jack Connectors; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Caps, Grips, and Closures Caps, Grips, and Closures
Product Number CAP-WPRJ 23T5161
Product Name Protective IP67 Cap for WPRJ Series Jacks Cap, Jack Connector, Abs/pc, Ip67; Accessory Type L-Com
Material ABS (Acrylonitrile Butadiene Styrene), PC (Polycarbonate) Body
Unlock Full Specs
to access all available technical data

Similar Products