L-com, Inc. Split Pwr Cord, Iec C20-Iec C13, 15A, 4 ; Connector To Connector L-Com C20-C132-15-4F

Description
SPLIT PWR CORD, IEC C20-IEC C13, 15A, 4 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft
Description
SPLIT PWR CORD, IEC C20-IEC C13, 15A, 4 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft

Suppliers

Company
Product
Description
Supplier Links
Split Pwr Cord, Iec C20-Iec C13, 15A, 4 ; Connector To Connector L-Com - 57AK7025 - Newark, An Avnet Company
Chicago, IL, United States
Split Pwr Cord, Iec C20-Iec C13, 15A, 4 ; Connector To Connector L-Com
57AK7025
Split Pwr Cord, Iec C20-Iec C13, 15A, 4 ; Connector To Connector L-Com 57AK7025
SPLIT PWR CORD, IEC C20-IEC C13, 15A, 4 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft

SPLIT PWR CORD, IEC C20-IEC C13, 15A, 4 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 57AK7025
Product Name Split Pwr Cord, Iec C20-Iec C13, 15A, 4 ; Connector To Connector L-Com
Cord Length 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 360007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details
Sensor & Actuator Cables - 2711395 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details