L-com, Inc. Split Pwr Cord, Iec C14-Iec C13, 15A, 4 ; Connector To Connector L-Com C14-C132-15-4F

Description
SPLIT PWR CORD, IEC C14-IEC C13, 15A, 4 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft
Description
SPLIT PWR CORD, IEC C14-IEC C13, 15A, 4 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft

Suppliers

Company
Product
Description
Supplier Links
Split Pwr Cord, Iec C14-Iec C13, 15A, 4 ; Connector To Connector L-Com - 57AK7021 - Newark, An Avnet Company
Chicago, IL, United States
Split Pwr Cord, Iec C14-Iec C13, 15A, 4 ; Connector To Connector L-Com
57AK7021
Split Pwr Cord, Iec C14-Iec C13, 15A, 4 ; Connector To Connector L-Com 57AK7021
SPLIT PWR CORD, IEC C14-IEC C13, 15A, 4 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft

SPLIT PWR CORD, IEC C14-IEC C13, 15A, 4 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 57AK7021
Product Name Split Pwr Cord, Iec C14-Iec C13, 15A, 4 ; Connector To Connector L-Com
Cord Length 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1648887 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221580 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details