L-com, Inc. Connector, Housing, D Sub, Receptacle, 50 Position; No. Of Positions L-Com C&P50F-TRAY

Description
CONNECTOR, HOUSING, D SUB, RECEPTACLE, 50 POSITION; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DD
Description
CONNECTOR, HOUSING, D SUB, RECEPTACLE, 50 POSITION; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DD

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Receptacle, 50 Position; No. Of Positions L-Com - 23T4625 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Receptacle, 50 Position; No. Of Positions L-Com
23T4625
Connector, Housing, D Sub, Receptacle, 50 Position; No. Of Positions L-Com 23T4625
CONNECTOR, HOUSING, D SUB, RECEPTACLE, 50 POSITION; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DD

CONNECTOR, HOUSING, D SUB, RECEPTACLE, 50 POSITION; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; D Sub Shell Size:DD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23T4625
Product Name Connector, Housing, D Sub, Receptacle, 50 Position; No. Of Positions L-Com
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details