L-com, Inc. BTD-CAT6-P1 Midspan/Injector Kit with 48VDC @ 70 W Power Supply BTD-CAT6-P14870

Description
The BTD-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. The BTD-CAT6-P1 features shielded RJ45 jacks. This along with the BTD-CAT6-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 48VDC @ 70W power supply (PS4870-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT6-P1 With 48VDC @ 48 Watt Power Supply - BTD-CAT6-P14848 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT6-P1-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features DIN 3 rail mountable Transformer isolation on all 4 pairs Up to 60 volts DC or AC power IEEE 802.3af compatibility Includes 48VDC @ 70 Watt Power Supply Application WAN millimeter radios Wired gigabit PoE switches Wireless LAN access points and bridges High definition IP surveillance cameras
Description
The BTD-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. The BTD-CAT6-P1 features shielded RJ45 jacks. This along with the BTD-CAT6-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 48VDC @ 70W power supply (PS4870-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT6-P1 With 48VDC @ 48 Watt Power Supply - BTD-CAT6-P14848 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT6-P1-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features DIN 3 rail mountable Transformer isolation on all 4 pairs Up to 60 volts DC or AC power IEEE 802.3af compatibility Includes 48VDC @ 70 Watt Power Supply Application WAN millimeter radios Wired gigabit PoE switches Wireless LAN access points and bridges High definition IP surveillance cameras

Suppliers

Company
Product
Description
Supplier Links
BTD-CAT6-P1 Midspan/Injector Kit with 48VDC @ 70 W Power Supply - BTD-CAT6-P14870 - L-com, Inc.
North Andover, MA, United States
BTD-CAT6-P1 Midspan/Injector Kit with 48VDC @ 70 W Power Supply
BTD-CAT6-P14870
BTD-CAT6-P1 Midspan/Injector Kit with 48VDC @ 70 W Power Supply BTD-CAT6-P14870
The BTD-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. The BTD-CAT6-P1 features shielded RJ45 jacks. This along with the BTD-CAT6-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 48VDC @ 70W power supply (PS4870-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT6-P1 With 48VDC @ 48 Watt Power Supply - BTD-CAT6-P14848 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT6-P1-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features DIN 3 rail mountable Transformer isolation on all 4 pairs Up to 60 volts DC or AC power IEEE 802.3af compatibility Includes 48VDC @ 70 Watt Power Supply Application WAN millimeter radios Wired gigabit PoE switches Wireless LAN access points and bridges High definition IP surveillance cameras

The BTD-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location.
The BTD-CAT6-P1 features shielded RJ45 jacks. This along with the BTD-CAT6-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
This kit includes the injector/tap and a 48VDC @ 70W power supply (PS4870-25R).
This unit is also available individually or in the following kits:
Injector Only - BTD-CAT6-P1
With 48VDC @ 48 Watt Power Supply - BTD-CAT6-P14848
With 56VDC @ 117.6 Watt Power Supply - BTD-CAT6-P1-56118
For additional information and complete specifications, see the data sheet in the Downloads tab.

Features

  • DIN 3 rail mountable
  • Transformer isolation on all 4 pairs
  • Up to 60 volts DC or AC power
  • IEEE 802.3af compatibility
  • Includes 48VDC @ 70 Watt Power Supply

Application

  • WAN millimeter radios
  • Wired gigabit PoE switches
  • Wireless LAN access points and bridges
  • High definition IP surveillance cameras
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Supplies
Product Number BTD-CAT6-P14870
Product Name BTD-CAT6-P1 Midspan/Injector Kit with 48VDC @ 70 W Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Bench Power Supplies - 1233579 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
DC Output Current 6 amps
View Details