L-com, Inc. BTD-CAT5-P4J Midspan/Injector Kit with 48VDC @ 70 Watt Power Supply BTD-CAT5P4J4870

Description
The BTD-CAT5-P4J Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power according to 802.3af Mode B. Power is fed up the unused pairs, 4-5, 7-8. Power can be +/- DC or AC up to 55 volts. Integral Medium Power Surge Protection The BTD-CAT5-P4J features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The BTD-CAT5-P4J can also be used as a standalone lightning surge protector. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 48VDC @ 70W power supply (PS4870-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT5-P4J With 48VDC @ 48 Watt Power Supply - BTD-CAT5P4J4848 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4J-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Includes 48VDC @ 70 Watt Power Supply Industrial grade aluminum housing Low cost quad port Midspan/Injector DIN 3 rail mountable Surge protection on all lines Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges
Description
The BTD-CAT5-P4J Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power according to 802.3af Mode B. Power is fed up the unused pairs, 4-5, 7-8. Power can be +/- DC or AC up to 55 volts. Integral Medium Power Surge Protection The BTD-CAT5-P4J features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The BTD-CAT5-P4J can also be used as a standalone lightning surge protector. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 48VDC @ 70W power supply (PS4870-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT5-P4J With 48VDC @ 48 Watt Power Supply - BTD-CAT5P4J4848 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4J-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Includes 48VDC @ 70 Watt Power Supply Industrial grade aluminum housing Low cost quad port Midspan/Injector DIN 3 rail mountable Surge protection on all lines Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges

Suppliers

Company
Product
Description
Supplier Links
BTD-CAT5-P4J Midspan/Injector Kit with 48VDC @ 70 Watt Power Supply - BTD-CAT5P4J4870 - L-com, Inc.
North Andover, MA, United States
BTD-CAT5-P4J Midspan/Injector Kit with 48VDC @ 70 Watt Power Supply
BTD-CAT5P4J4870
BTD-CAT5-P4J Midspan/Injector Kit with 48VDC @ 70 Watt Power Supply BTD-CAT5P4J4870
The BTD-CAT5-P4J Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power according to 802.3af Mode B. Power is fed up the unused pairs, 4-5, 7-8. Power can be +/- DC or AC up to 55 volts. Integral Medium Power Surge Protection The BTD-CAT5-P4J features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The BTD-CAT5-P4J can also be used as a standalone lightning surge protector. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 48VDC @ 70W power supply (PS4870-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT5-P4J With 48VDC @ 48 Watt Power Supply - BTD-CAT5P4J4848 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4J-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Includes 48VDC @ 70 Watt Power Supply Industrial grade aluminum housing Low cost quad port Midspan/Injector DIN 3 rail mountable Surge protection on all lines Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges

The BTD-CAT5-P4J Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power according to 802.3af Mode B. Power is fed up the unused pairs, 4-5, 7-8. Power can be +/- DC or AC up to 55 volts.
Integral Medium Power Surge Protection
The BTD-CAT5-P4J features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The BTD-CAT5-P4J can also be used as a standalone lightning surge protector. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
This kit includes the injector/tap and a 48VDC @ 70W power supply (PS4870-25R).
This unit is also available individually or in the following kits:
Injector Only - BTD-CAT5-P4J
With 48VDC @ 48 Watt Power Supply - BTD-CAT5P4J4848
With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4J-56118
For additional information and complete specifications, see the data sheet in the Downloads tab.

Features

  • Includes 48VDC @ 70 Watt Power Supply
  • Industrial grade aluminum housing
  • Low cost quad port Midspan/Injector
  • DIN 3 rail mountable
  • Surge protection on all lines

Application

  • IP surveillance cameras
  • VoIP (Voice over Internet Protocol) telephones
  • Wired switches
  • Wireless LAN access points and bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Supplies
Product Number BTD-CAT5P4J4870
Product Name BTD-CAT5-P4J Midspan/Injector Kit with 48VDC @ 70 Watt Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227864 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
View Details