L-com, Inc. BTD-CAT5-P4 Midspan/Injector Kit with 48VDC @ 48 Watt Power Supply BTD-CAT5-P44848

Description
The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 48VDC @ 48W power supply (PS4848-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT5-P4 With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features DIN 3 rail mountable Industrial grade aluminum housing Low cost quad port Midspan/Injector Provides DC power surge protection Includes 48VDC @ 48 Watt Power Supply Application VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges IP surveillance cameras
Description
The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 48VDC @ 48W power supply (PS4848-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT5-P4 With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features DIN 3 rail mountable Industrial grade aluminum housing Low cost quad port Midspan/Injector Provides DC power surge protection Includes 48VDC @ 48 Watt Power Supply Application VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges IP surveillance cameras

Suppliers

Company
Product
Description
Supplier Links
BTD-CAT5-P4 Midspan/Injector Kit with 48VDC @ 48 Watt Power Supply - BTD-CAT5-P44848 - L-com, Inc.
North Andover, MA, United States
BTD-CAT5-P4 Midspan/Injector Kit with 48VDC @ 48 Watt Power Supply
BTD-CAT5-P44848
BTD-CAT5-P4 Midspan/Injector Kit with 48VDC @ 48 Watt Power Supply BTD-CAT5-P44848
The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 48VDC @ 48W power supply (PS4848-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT5-P4 With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features DIN 3 rail mountable Industrial grade aluminum housing Low cost quad port Midspan/Injector Provides DC power surge protection Includes 48VDC @ 48 Watt Power Supply Application VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges IP surveillance cameras

The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power.
The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
This kit includes the injector/tap and a 48VDC @ 48W power supply (PS4848-25R).
This unit is also available individually or in the following kits:
Injector Only - BTD-CAT5-P4
With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870
With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4-56118
For additional information and complete specifications, see the data sheet in the Downloads tab.

Features

  • DIN 3 rail mountable
  • Industrial grade aluminum housing
  • Low cost quad port Midspan/Injector
  • Provides DC power surge protection
  • Includes 48VDC @ 48 Watt Power Supply

Application

  • VoIP (Voice over Internet Protocol) telephones
  • Wired switches
  • Wireless LAN access points and bridges
  • IP surveillance cameras
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Supplies
Product Number BTD-CAT5-P44848
Product Name BTD-CAT5-P4 Midspan/Injector Kit with 48VDC @ 48 Watt Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1227691 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details