L-com, Inc. Filter, Bandpass; Filter Type L-Com BPF900A

Description
FILTER, BANDPASS; Filter Type:Band Pass; No. of Pins:-; Pass Band Frequency:902MHz a 928MHz; RF Filter Applications:GSM, ISM, RFID, RF, SCADA; Product Range:-; Bandpass Insertion Loss Max:0.5dB; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
FILTER, BANDPASS; Filter Type:Band Pass; No. of Pins:-; Pass Band Frequency:902MHz a 928MHz; RF Filter Applications:GSM, ISM, RFID, RF, SCADA; Product Range:-; Bandpass Insertion Loss Max:0.5dB; Filter Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Bandpass; Filter Type L-Com - 23T4566 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Bandpass; Filter Type L-Com
23T4566
Filter, Bandpass; Filter Type L-Com 23T4566
FILTER, BANDPASS; Filter Type:Band Pass; No. of Pins:-; Pass Band Frequency:902MHz a 928MHz; RF Filter Applications:GSM, ISM, RFID, RF, SCADA; Product Range:-; Bandpass Insertion Loss Max:0.5dB; Filter Terminals:Screw RoHS Compliant: Yes

FILTER, BANDPASS; Filter Type:Band Pass; No. of Pins:-; Pass Band Frequency:902MHz a 928MHz; RF Filter Applications:GSM, ISM, RFID, RF, SCADA; Product Range:-; Bandpass Insertion Loss Max:0.5dB; Filter Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 23T4566
Product Name Filter, Bandpass; Filter Type L-Com
Filter Type Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1028SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PEMI6CSP/RW135 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filtronetics, Inc.
Specs
Filter Category Quartz / Crystal Filter
Applications Commercial; Communications; Industrial; Military
Fc 45000 kHz
View Details