L-com, Inc. 900 MHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band BPF900A

Description
The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. For outdoor use choose the BPF900A. Features Ideal for 902-928 MHz ISM band applications Industrial Grade Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use Ultra Low Insertion Loss (0.5 dB nominal) Ultra-High Quality Microwave Cavity Filter Application ISM/GSM RF SCADA RFID
Datasheet
Description
The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. For outdoor use choose the BPF900A. Features Ideal for 902-928 MHz ISM band applications Industrial Grade Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use Ultra Low Insertion Loss (0.5 dB nominal) Ultra-High Quality Microwave Cavity Filter Application ISM/GSM RF SCADA RFID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band - BPF900A - L-com, Inc.
North Andover, MA, United States
900 MHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band
BPF900A
900 MHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band BPF900A
The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. For outdoor use choose the BPF900A. Features Ideal for 902-928 MHz ISM band applications Industrial Grade Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use Ultra Low Insertion Loss (0.5 dB nominal) Ultra-High Quality Microwave Cavity Filter Application ISM/GSM RF SCADA RFID

The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. For outdoor use choose the BPF900A.

Features

  • Ideal for 902-928 MHz ISM band applications
  • Industrial Grade
  • Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use
  • Ultra Low Insertion Loss (0.5 dB nominal)
  • Ultra-High Quality Microwave Cavity Filter

Application

  • ISM/GSM
  • RF
  • SCADA
  • RFID
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF900A
Product Name 900 MHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B102MC1S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10250 MHz
View Details
Passive GaAs MMIC 15.47 GHz Highpass Filter - MFHP-00032CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 67000 MHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details