L-com, Inc. 2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 9 - 2452 MHz BPF24-809

Description
The HyperLink indoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in seven versions for Channel 1, 3, 6, 9, 11, 13 and 14, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. These filters are designed to be installed indoors or in weather-resistant enclosures. Features Rugged Aluminum Construction Industrial Grade Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter Application Ideal for Minimizing Adjacent Channel Interference Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Datasheet
Description
The HyperLink indoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in seven versions for Channel 1, 3, 6, 9, 11, 13 and 14, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. These filters are designed to be installed indoors or in weather-resistant enclosures. Features Rugged Aluminum Construction Industrial Grade Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter Application Ideal for Minimizing Adjacent Channel Interference Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 9 - 2452 MHz - BPF24-809 - L-com, Inc.
North Andover, MA, United States
2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 9 - 2452 MHz
BPF24-809
2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 9 - 2452 MHz BPF24-809
The HyperLink indoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in seven versions for Channel 1, 3, 6, 9, 11, 13 and 14, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. These filters are designed to be installed indoors or in weather-resistant enclosures. Features Rugged Aluminum Construction Industrial Grade Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter Application Ideal for Minimizing Adjacent Channel Interference Ideal for high data rate 802.11b and 802.11g Wireless LAN applications

The HyperLink indoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in seven versions for Channel 1, 3, 6, 9, 11, 13 and 14, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. These filters are designed to be installed indoors or in weather-resistant enclosures.

Features

  • Rugged Aluminum Construction
  • Industrial Grade
  • Reduce Interference and Improve Performance
  • Ultra Low Insertion Loss (2 dB nominal)
  • Ultra-High Quality Microwave Cavity Filter

Application

  • Ideal for Minimizing Adjacent Channel Interference
  • Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF24-809
Product Name 2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 9 - 2452 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B040JC6S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4000 MHz
View Details
Band Pass Filter - 5o2683831 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 435 to 800 MHz
View Details