L-com, Inc. 2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 3 - 2422 MHz BPF24-403

Description
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. These filters are designed to be installed indoors or in weather-resistant enclosures. Available in five versions for Channel 1, 3, 6, 9 and 11. Features Industrial Grade, Rugged Aluminum Construction Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Datasheet
Description
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. These filters are designed to be installed indoors or in weather-resistant enclosures. Available in five versions for Channel 1, 3, 6, 9 and 11. Features Industrial Grade, Rugged Aluminum Construction Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 3 - 2422 MHz - BPF24-403 - L-com, Inc.
North Andover, MA, United States
2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 3 - 2422 MHz
BPF24-403
2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 3 - 2422 MHz BPF24-403
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. These filters are designed to be installed indoors or in weather-resistant enclosures. Available in five versions for Channel 1, 3, 6, 9 and 11. Features Industrial Grade, Rugged Aluminum Construction Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra Low Insertion Loss (2 dB nominal) Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications

The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. These filters are designed to be installed indoors or in weather-resistant enclosures. Available in five versions for Channel 1, 3, 6, 9 and 11.

Features

  • Industrial Grade, Rugged Aluminum Construction
  • Provides Lightning Protection (DC Short)
  • Reduce Interference and Improve Performance
  • Ultra Low Insertion Loss (2 dB nominal)
  • Ultra-High Quality Microwave Cavity Filter, 30 MHz Bandwidth

Application

  • Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF24-403
Product Name 2.4 GHz Ultra High Q 4-Pole Indoor Bandpass Filter, Channel 3 - 2422 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-B032OD5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3250 MHz
View Details
Band Pass Filter - 5o26106734 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 563 to 577 MHz
View Details