L-com, Inc. Test Lead, Double Banana Plug, 914.4Mm; Test Connector Type A L-Com BCB58C-3

Description
TEST LEAD, DOUBLE BANANA PLUG, 914.4MM; Test Connector Type A:Dual Banana Plug; Test Connector Type B:Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, DOUBLE BANANA PLUG, 914.4MM; Test Connector Type A:Dual Banana Plug; Test Connector Type B:Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Double Banana Plug, 914.4Mm; Test Connector Type A L-Com - 89M7366 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Double Banana Plug, 914.4Mm; Test Connector Type A L-Com
89M7366
Test Lead, Double Banana Plug, 914.4Mm; Test Connector Type A L-Com 89M7366
TEST LEAD, DOUBLE BANANA PLUG, 914.4MM; Test Connector Type A:Dual Banana Plug; Test Connector Type B:Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:-; Product Range:-RoHS Compliant: Yes

TEST LEAD, DOUBLE BANANA PLUG, 914.4MM; Test Connector Type A:Dual Banana Plug; Test Connector Type B:Dual Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89M7366
Product Name Test Lead, Double Banana Plug, 914.4Mm; Test Connector Type A L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Needle Tip Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 60534 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details