L-com, Inc. Test Lead, Bnc Jack-Test Clip, 229Mm; Bnc Connector Type L-Com BC70

Description
TEST LEAD, BNC JACK-TEST CLIP, 229MM; BNC Connector Type:BNC Jack; Test Connector Type B:Test Clip x 2; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC JACK-TEST CLIP, 229MM; BNC Connector Type:BNC Jack; Test Connector Type B:Test Clip x 2; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Jack-Test Clip, 229Mm; Bnc Connector Type L-Com - 89M7384 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Jack-Test Clip, 229Mm; Bnc Connector Type L-Com
89M7384
Test Lead, Bnc Jack-Test Clip, 229Mm; Bnc Connector Type L-Com 89M7384
TEST LEAD, BNC JACK-TEST CLIP, 229MM; BNC Connector Type:BNC Jack; Test Connector Type B:Test Clip x 2; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, BNC JACK-TEST CLIP, 229MM; BNC Connector Type:BNC Jack; Test Connector Type B:Test Clip x 2; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89M7384
Product Name Test Lead, Bnc Jack-Test Clip, 229Mm; Bnc Connector Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9167 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1902656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details