L-com, Inc. Test Lead, Bnc Jack-Free End, 229Mm; Bnc Connector Type L-Com BC55

Description
TEST LEAD, BNC JACK-FREE END, 229MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC JACK-FREE END, 229MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Jack-Free End, 229Mm; Bnc Connector Type L-Com - 89M7382 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Jack-Free End, 229Mm; Bnc Connector Type L-Com
89M7382
Test Lead, Bnc Jack-Free End, 229Mm; Bnc Connector Type L-Com 89M7382
TEST LEAD, BNC JACK-FREE END, 229MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

TEST LEAD, BNC JACK-FREE END, 229MM; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89M7382
Product Name Test Lead, Bnc Jack-Free End, 229Mm; Bnc Connector Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip to Female 6-32 Thread, 18 AWG PVC Test Lead - 692 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details