L-com, Inc. Test Lead, Bnc Plug-Alligator Clip; Bnc Connector Type L-Com BC50

Description
TEST LEAD, BNC PLUG-ALLIGATOR CLIP; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC PLUG-ALLIGATOR CLIP; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Plug-Alligator Clip; Bnc Connector Type L-Com - 89M7381 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Plug-Alligator Clip; Bnc Connector Type L-Com
89M7381
Test Lead, Bnc Plug-Alligator Clip; Bnc Connector Type L-Com 89M7381
TEST LEAD, BNC PLUG-ALLIGATOR CLIP; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, BNC PLUG-ALLIGATOR CLIP; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89M7381
Product Name Test Lead, Bnc Plug-Alligator Clip; Bnc Connector Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 280M-36RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2222650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details