L-com, Inc. Test Lead, Bnc Plug-Test Clip, 229Mm; Bnc Connector Type L-Com BC40

Description
TEST LEAD, BNC PLUG-TEST CLIP, 229MM; BNC Connector Type:BNC Plug; Test Connector Type B:Test Clip x 2; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC PLUG-TEST CLIP, 229MM; BNC Connector Type:BNC Plug; Test Connector Type B:Test Clip x 2; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Plug-Test Clip, 229Mm; Bnc Connector Type L-Com - 89M7380 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Plug-Test Clip, 229Mm; Bnc Connector Type L-Com
89M7380
Test Lead, Bnc Plug-Test Clip, 229Mm; Bnc Connector Type L-Com 89M7380
TEST LEAD, BNC PLUG-TEST CLIP, 229MM; BNC Connector Type:BNC Plug; Test Connector Type B:Test Clip x 2; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, BNC PLUG-TEST CLIP, 229MM; BNC Connector Type:BNC Plug; Test Connector Type B:Test Clip x 2; Lead Length - Imperial:9"; Lead Length - Metric:229mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89M7380
Product Name Test Lead, Bnc Plug-Test Clip, 229Mm; Bnc Connector Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana Plug Jumper, 18 AWG PVC Test Lead - 9183 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details