L-com, Inc. Test Lead, Bnc-Banana Plug, 254Mm; Bnc Connector Type L-Com BC30

Description
TEST LEAD, BNC-BANANA PLUG, 254MM; BNC Connector Type:BNC Plug; Test Connector Type B:Banana Plugs x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC-BANANA PLUG, 254MM; BNC Connector Type:BNC Plug; Test Connector Type B:Banana Plugs x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc-Banana Plug, 254Mm; Bnc Connector Type L-Com - 89M7379 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc-Banana Plug, 254Mm; Bnc Connector Type L-Com
89M7379
Test Lead, Bnc-Banana Plug, 254Mm; Bnc Connector Type L-Com 89M7379
TEST LEAD, BNC-BANANA PLUG, 254MM; BNC Connector Type:BNC Plug; Test Connector Type B:Banana Plugs x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, BNC-BANANA PLUG, 254MM; BNC Connector Type:BNC Plug; Test Connector Type B:Banana Plugs x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89M7379
Product Name Test Lead, Bnc-Banana Plug, 254Mm; Bnc Connector Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads, Hooks - 613W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Test Hook
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details