L-com, Inc. Test Lead, Bnc Plug-Free End, 152.4Mm; Bnc Connector Type L-Com BC25

Description
TEST LEAD, BNC PLUG-FREE END, 152.4MM; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC PLUG-FREE END, 152.4MM; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc Plug-Free End, 152.4Mm; Bnc Connector Type L-Com - 89M7374 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Plug-Free End, 152.4Mm; Bnc Connector Type L-Com
89M7374
Test Lead, Bnc Plug-Free End, 152.4Mm; Bnc Connector Type L-Com 89M7374
TEST LEAD, BNC PLUG-FREE END, 152.4MM; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

TEST LEAD, BNC PLUG-FREE END, 152.4MM; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89M7374
Product Name Test Lead, Bnc Plug-Free End, 152.4Mm; Bnc Connector Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XP Pistol Grip, X100W Mini-Hook, Pin Socket - 8001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details