L-com, Inc. Coaxial Adapter, NMO (TAD) Mobile Antenna Mount / N-Female Bulkhead AXA-AMNFB

Description
The AXA-AMNFB permanent mobile antenna mount features a standard TAD/NMO Motorola®-type connection. The opposite end of this mount features a N-Female Bulkhead connector. This antenna mount can be installed into panels up to 11/16 inch (17.4mm) thick, making it ideal for use with heavy duty vehicles such as mining and construction vehicles, service vehicles, public transportation as well as marine craft. It can also be used as a ceiling antenna mount. The included o-ring helps protect from moisture. Features Includes o-ring to help protect from moisture For panels up to 11/16 in. (17.4mm) thick NMO/TAD to N-Female Bulkhead connector Application Coaxial interface conversion Coax retrofit applications Coaxial extension Mobile mount antenna applications OEM coax applications
Datasheet
Description
The AXA-AMNFB permanent mobile antenna mount features a standard TAD/NMO Motorola®-type connection. The opposite end of this mount features a N-Female Bulkhead connector. This antenna mount can be installed into panels up to 11/16 inch (17.4mm) thick, making it ideal for use with heavy duty vehicles such as mining and construction vehicles, service vehicles, public transportation as well as marine craft. It can also be used as a ceiling antenna mount. The included o-ring helps protect from moisture. Features Includes o-ring to help protect from moisture For panels up to 11/16 in. (17.4mm) thick NMO/TAD to N-Female Bulkhead connector Application Coaxial interface conversion Coax retrofit applications Coaxial extension Mobile mount antenna applications OEM coax applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapter, NMO (TAD) Mobile Antenna Mount / N-Female Bulkhead - AXA-AMNFB - L-com, Inc.
North Andover, MA, United States
Coaxial Adapter, NMO (TAD) Mobile Antenna Mount / N-Female Bulkhead
AXA-AMNFB
Coaxial Adapter, NMO (TAD) Mobile Antenna Mount / N-Female Bulkhead AXA-AMNFB
The AXA-AMNFB permanent mobile antenna mount features a standard TAD/NMO Motorola®-type connection. The opposite end of this mount features a N-Female Bulkhead connector. This antenna mount can be installed into panels up to 11/16 inch (17.4mm) thick, making it ideal for use with heavy duty vehicles such as mining and construction vehicles, service vehicles, public transportation as well as marine craft. It can also be used as a ceiling antenna mount. The included o-ring helps protect from moisture. Features Includes o-ring to help protect from moisture For panels up to 11/16 in. (17.4mm) thick NMO/TAD to N-Female Bulkhead connector Application Coaxial interface conversion Coax retrofit applications Coaxial extension Mobile mount antenna applications OEM coax applications

The AXA-AMNFB permanent mobile antenna mount features a standard TAD/NMO Motorola®-type connection. The opposite end of this mount features a N-Female Bulkhead connector. This antenna mount can be installed into panels up to 11/16 inch (17.4mm) thick, making it ideal for use with heavy duty vehicles such as mining and construction vehicles, service vehicles, public transportation as well as marine craft. It can also be used as a ceiling antenna mount. The included o-ring helps protect from moisture.

Features

  • Includes o-ring to help protect from moisture
  • For panels up to 11/16 in. (17.4mm) thick
  • NMO/TAD to N-Female Bulkhead connector

Application

  • Coaxial interface conversion
  • Coax retrofit applications
  • Coaxial extension
  • Mobile mount antenna applications
  • OEM coax applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number AXA-AMNFB
Product Name Coaxial Adapter, NMO (TAD) Mobile Antenna Mount / N-Female Bulkhead
Technology Type Panel
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108923-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
WiFi Antennas - 2753523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to 5850.0 MHz
Gain 13 dB
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details