L-com, Inc. Antrad Mnt Kit Hg2413Dpu L-Com ARK2413DPU-0

Description
ANTRAD MNT KIT HG2413DPU
Description
ANTRAD MNT KIT HG2413DPU

Suppliers

Company
Product
Description
Supplier Links
Antrad Mnt Kit Hg2413Dpu L-Com - 30Y5940 - Newark, An Avnet Company
Chicago, IL, United States
Antrad Mnt Kit Hg2413Dpu L-Com
30Y5940
Antrad Mnt Kit Hg2413Dpu L-Com 30Y5940
ANTRAD MNT KIT HG2413DPU

ANTRAD MNT KIT HG2413DPU

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 30Y5940
Product Name Antrad Mnt Kit Hg2413Dpu L-Com
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers