L-com, Inc. RET/AISG 8-Pin FS1 Type Male Connector AISGM-2000

Description
These FS1 type 8-pin male connectors dissemble to ease attachment to cable. They feature solder cup type pins and an internal clamping system that helps ensure the connector is securely attached. Designed for use with 5-conductor, 6-conductor and 8-conductor AISG type cable. 8mm maximum cable diameter. Features Designed according to DIN 45326 standard EMI protected and IP 67 rated FS1 type 8-pin screw coupling male connector Interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors M16 locking Application 3G Remote electrical tilt (RET) antenna systems Outdoor and marine applications Telecommunication networks and equipment AISG applications Industrial controls
Description
These FS1 type 8-pin male connectors dissemble to ease attachment to cable. They feature solder cup type pins and an internal clamping system that helps ensure the connector is securely attached. Designed for use with 5-conductor, 6-conductor and 8-conductor AISG type cable. 8mm maximum cable diameter. Features Designed according to DIN 45326 standard EMI protected and IP 67 rated FS1 type 8-pin screw coupling male connector Interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors M16 locking Application 3G Remote electrical tilt (RET) antenna systems Outdoor and marine applications Telecommunication networks and equipment AISG applications Industrial controls

Suppliers

Company
Product
Description
Supplier Links
RET/AISG 8-Pin FS1 Type Male Connector - AISGM-2000 - L-com, Inc.
North Andover, MA, United States
RET/AISG 8-Pin FS1 Type Male Connector
AISGM-2000
RET/AISG 8-Pin FS1 Type Male Connector AISGM-2000
These FS1 type 8-pin male connectors dissemble to ease attachment to cable. They feature solder cup type pins and an internal clamping system that helps ensure the connector is securely attached. Designed for use with 5-conductor, 6-conductor and 8-conductor AISG type cable. 8mm maximum cable diameter. Features Designed according to DIN 45326 standard EMI protected and IP 67 rated FS1 type 8-pin screw coupling male connector Interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors M16 locking Application 3G Remote electrical tilt (RET) antenna systems Outdoor and marine applications Telecommunication networks and equipment AISG applications Industrial controls

These FS1 type 8-pin male connectors dissemble to ease attachment to cable. They feature solder cup type pins and an internal clamping system that helps ensure the connector is securely attached.
Designed for use with 5-conductor, 6-conductor and 8-conductor AISG type cable. 8mm maximum cable diameter.

Features

  • Designed according to DIN 45326 standard
  • EMI protected and IP 67 rated
  • FS1 type 8-pin screw coupling male connector
  • Interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors
  • M16 locking

Application

  • 3G Remote electrical tilt (RET) antenna systems
  • Outdoor and marine applications
  • Telecommunication networks and equipment
  • AISG applications
  • Industrial controls
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number AISGM-2000
Product Name RET/AISG 8-Pin FS1 Type Male Connector
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 4dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP41-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
View Details
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details