L-com, Inc. RET/AISG 8-Pin FS1 Type Female Connector AISGF-2000

Description
These FS1 type 8-pin female connectors dissemble to ease attachment to cable. They feature solder cup type pins and an internal clamping system that helps ensure the connector is securely attached. Designed for use with 5-conductor, 6-conductor and 8-conductor AISG type cable. 8mm maximum cable diameter. Features FS1 type 8-pin screw coupling female connector Interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors Designed according to DIN 45326 standard EMI protected and IP 67 rated M16 locking Application 3G Remote electrical tilt (RET) antenna systems AISG applications Telecommunication networks and equipment Industrial controls Outdoor and marine applications
Description
These FS1 type 8-pin female connectors dissemble to ease attachment to cable. They feature solder cup type pins and an internal clamping system that helps ensure the connector is securely attached. Designed for use with 5-conductor, 6-conductor and 8-conductor AISG type cable. 8mm maximum cable diameter. Features FS1 type 8-pin screw coupling female connector Interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors Designed according to DIN 45326 standard EMI protected and IP 67 rated M16 locking Application 3G Remote electrical tilt (RET) antenna systems AISG applications Telecommunication networks and equipment Industrial controls Outdoor and marine applications

Suppliers

Company
Product
Description
Supplier Links
RET/AISG 8-Pin FS1 Type Female Connector - AISGF-2000 - L-com, Inc.
North Andover, MA, United States
RET/AISG 8-Pin FS1 Type Female Connector
AISGF-2000
RET/AISG 8-Pin FS1 Type Female Connector AISGF-2000
These FS1 type 8-pin female connectors dissemble to ease attachment to cable. They feature solder cup type pins and an internal clamping system that helps ensure the connector is securely attached. Designed for use with 5-conductor, 6-conductor and 8-conductor AISG type cable. 8mm maximum cable diameter. Features FS1 type 8-pin screw coupling female connector Interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors Designed according to DIN 45326 standard EMI protected and IP 67 rated M16 locking Application 3G Remote electrical tilt (RET) antenna systems AISG applications Telecommunication networks and equipment Industrial controls Outdoor and marine applications

These FS1 type 8-pin female connectors dissemble to ease attachment to cable. They feature solder cup type pins and an internal clamping system that helps ensure the connector is securely attached.
Designed for use with 5-conductor, 6-conductor and 8-conductor AISG type cable. 8mm maximum cable diameter.

Features

  • FS1 type 8-pin screw coupling female connector
  • Interchangeable with Amphenol C 901 A/B/C and Binder 423 series connectors
  • Designed according to DIN 45326 standard
  • EMI protected and IP 67 rated
  • M16 locking

Application

  • 3G Remote electrical tilt (RET) antenna systems
  • AISG applications
  • Telecommunication networks and equipment
  • Industrial controls
  • Outdoor and marine applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number AISGF-2000
Product Name RET/AISG 8-Pin FS1 Type Female Connector
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2344656-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
WiFi Antennas - 2097289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details