L-com, Inc. Non-Contact AC Voltage Detector Model NC-1 AEMC-NC1

Description
The Model NC-1 Non-Contact AC Voltage Detector measures the presence of AC Voltage from 100 to 240VAC. To use you merely touch the probe tip near the jacket of a cable or wire to determine if there is voltage present. You can also insert the tip into an outlet hole itself. The LED light and audible warning provide a safe quick and easy way to confirm the presence of voltage in a circuit. The battery provides approximately 5 hours of continuous operation Features Battery: 2x 1.5V AAA (included) Detection Distance: <5mm Safety: For indoor use and in accordance with overvoltage 600V Cat. III, Pollution Degree 2 Frequency: 50/60Hz Voltage Sensitivity: 100 to 240VAC; Over Voltage: 600V Cat. III
Datasheet
Description
The Model NC-1 Non-Contact AC Voltage Detector measures the presence of AC Voltage from 100 to 240VAC. To use you merely touch the probe tip near the jacket of a cable or wire to determine if there is voltage present. You can also insert the tip into an outlet hole itself. The LED light and audible warning provide a safe quick and easy way to confirm the presence of voltage in a circuit. The battery provides approximately 5 hours of continuous operation Features Battery: 2x 1.5V AAA (included) Detection Distance: <5mm Safety: For indoor use and in accordance with overvoltage 600V Cat. III, Pollution Degree 2 Frequency: 50/60Hz Voltage Sensitivity: 100 to 240VAC; Over Voltage: 600V Cat. III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Contact AC Voltage Detector Model NC-1 - AEMC-NC1 - L-com, Inc.
North Andover, MA, United States
Non-Contact AC Voltage Detector Model NC-1
AEMC-NC1
Non-Contact AC Voltage Detector Model NC-1 AEMC-NC1
The Model NC-1 Non-Contact AC Voltage Detector measures the presence of AC Voltage from 100 to 240VAC. To use you merely touch the probe tip near the jacket of a cable or wire to determine if there is voltage present. You can also insert the tip into an outlet hole itself. The LED light and audible warning provide a safe quick and easy way to confirm the presence of voltage in a circuit. The battery provides approximately 5 hours of continuous operation Features Battery: 2x 1.5V AAA (included) Detection Distance: <5mm Safety: For indoor use and in accordance with overvoltage 600V Cat. III, Pollution Degree 2 Frequency: 50/60Hz Voltage Sensitivity: 100 to 240VAC; Over Voltage: 600V Cat. III

The Model NC-1 Non-Contact AC Voltage Detector measures the presence of AC Voltage from 100 to 240VAC. To use you merely touch the probe tip near the jacket of a cable or wire to determine if there is voltage present. You can also insert the tip into an outlet hole itself.
The LED light and audible warning provide a safe quick and easy way to confirm the presence of voltage in a circuit. The battery provides approximately 5 hours of continuous operation

Features

  • Battery: 2x 1.5V AAA (included)
  • Detection Distance: <5mm
  • Safety: For indoor use and in accordance with overvoltage 600V Cat. III, Pollution Degree 2
  • Frequency: 50/60Hz
  • Voltage Sensitivity: 100 to 240VAC; Over Voltage: 600V Cat. III
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Test Probes
Product Number AEMC-NC1
Product Name Non-Contact AC Voltage Detector Model NC-1
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 283M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1796899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details