L-com, Inc. Digital Multimeter Model 5233 ( TRMS, 6000-cts, V, A, AC/DC, CAP, Ohm, T, NCV) AEMC-5233

Description
The Model 5233 is a rugged, economical TRMS digital multimeter with a function for non-electrical contact testing (NCV) function for detecting live electrical circuits. This multimeter is designed for safety: IEC61010, 600V CAT IV. The Multimeter Model 5233 provides a Volt, Ohm, Continuity, Diode, Capacitance, Frequency, Duty Cycle and Ammeter function, as well as an AC voltmeter with low input impedance that is capable of finding ghost voltages by adding a burden to the circuit. It can measure up to 10 Amps directly and can measure temperature in both °C or °F using K-type thermocouples. The rotary function switch provides two OFF positions (OFF and OFF NCV). While in the OFF NCV position, the display will turn red if placed close to a live cable, providing a safe and easy way to detect hot wires. This meter has a high sensitivity with a resolution of 0.01mV and can withstand overloads up to 8000V. The Model 5233 is ideal for electrical installers, electricians and heating or air-conditioning specialists. Features Ohmmeter, Continuity test with buzzer, Diode test and Capacitance functions 6000-count backlit display + 61 segment bargraph AC/DC voltmeter with high input impedance (voltage measurements for electronics) High sensitivity with a resolution of 0.01mV Non-electrical contact detection of network voltage (NCV Function) Product includes: Set of two 5ft color coded test leads, soft carrying case, thermocouple and user manual Application Detect loose electrical wiring Temperature checking Detect live circuits General purpose testing
Datasheet
Description
The Model 5233 is a rugged, economical TRMS digital multimeter with a function for non-electrical contact testing (NCV) function for detecting live electrical circuits. This multimeter is designed for safety: IEC61010, 600V CAT IV. The Multimeter Model 5233 provides a Volt, Ohm, Continuity, Diode, Capacitance, Frequency, Duty Cycle and Ammeter function, as well as an AC voltmeter with low input impedance that is capable of finding ghost voltages by adding a burden to the circuit. It can measure up to 10 Amps directly and can measure temperature in both °C or °F using K-type thermocouples. The rotary function switch provides two OFF positions (OFF and OFF NCV). While in the OFF NCV position, the display will turn red if placed close to a live cable, providing a safe and easy way to detect hot wires. This meter has a high sensitivity with a resolution of 0.01mV and can withstand overloads up to 8000V. The Model 5233 is ideal for electrical installers, electricians and heating or air-conditioning specialists. Features Ohmmeter, Continuity test with buzzer, Diode test and Capacitance functions 6000-count backlit display + 61 segment bargraph AC/DC voltmeter with high input impedance (voltage measurements for electronics) High sensitivity with a resolution of 0.01mV Non-electrical contact detection of network voltage (NCV Function) Product includes: Set of two 5ft color coded test leads, soft carrying case, thermocouple and user manual Application Detect loose electrical wiring Temperature checking Detect live circuits General purpose testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter Model 5233 ( TRMS, 6000-cts, V, A, AC/DC, CAP, Ohm, T, NCV) - AEMC-5233 - L-com, Inc.
North Andover, MA, United States
Digital Multimeter Model 5233 ( TRMS, 6000-cts, V, A, AC/DC, CAP, Ohm, T, NCV)
AEMC-5233
Digital Multimeter Model 5233 ( TRMS, 6000-cts, V, A, AC/DC, CAP, Ohm, T, NCV) AEMC-5233
The Model 5233 is a rugged, economical TRMS digital multimeter with a function for non-electrical contact testing (NCV) function for detecting live electrical circuits. This multimeter is designed for safety: IEC61010, 600V CAT IV. The Multimeter Model 5233 provides a Volt, Ohm, Continuity, Diode, Capacitance, Frequency, Duty Cycle and Ammeter function, as well as an AC voltmeter with low input impedance that is capable of finding ghost voltages by adding a burden to the circuit. It can measure up to 10 Amps directly and can measure temperature in both °C or °F using K-type thermocouples. The rotary function switch provides two OFF positions (OFF and OFF NCV). While in the OFF NCV position, the display will turn red if placed close to a live cable, providing a safe and easy way to detect hot wires. This meter has a high sensitivity with a resolution of 0.01mV and can withstand overloads up to 8000V. The Model 5233 is ideal for electrical installers, electricians and heating or air-conditioning specialists. Features Ohmmeter, Continuity test with buzzer, Diode test and Capacitance functions 6000-count backlit display + 61 segment bargraph AC/DC voltmeter with high input impedance (voltage measurements for electronics) High sensitivity with a resolution of 0.01mV Non-electrical contact detection of network voltage (NCV Function) Product includes: Set of two 5ft color coded test leads, soft carrying case, thermocouple and user manual Application Detect loose electrical wiring Temperature checking Detect live circuits General purpose testing

The Model 5233 is a rugged, economical TRMS digital multimeter with a function for non-electrical contact testing (NCV) function for detecting live electrical circuits. This multimeter is designed for safety: IEC61010, 600V CAT IV. The Multimeter Model 5233 provides a Volt, Ohm, Continuity, Diode, Capacitance, Frequency, Duty Cycle and Ammeter function, as well as an AC voltmeter with low input impedance that is capable of finding ghost voltages by adding a burden to the circuit. It can measure up to 10 Amps directly and can measure temperature in both °C or °F using K-type thermocouples.
The rotary function switch provides two OFF positions (OFF and OFF NCV). While in the OFF NCV position, the display will turn red if placed close to a live cable, providing a safe and easy way to detect hot wires. This meter has a high sensitivity with a resolution of 0.01mV and can withstand overloads up to 8000V.
The Model 5233 is ideal for electrical installers, electricians and heating or air-conditioning specialists.

Features

  • Ohmmeter, Continuity test with buzzer, Diode test and Capacitance functions
  • 6000-count backlit display + 61 segment bargraph
  • AC/DC voltmeter with high input impedance (voltage measurements for electronics) High sensitivity with a resolution of 0.01mV
  • Non-electrical contact detection of network voltage (NCV Function)
  • Product includes: Set of two 5ft color coded test leads, soft carrying case, thermocouple and user manual

Application

  • Detect loose electrical wiring
  • Temperature checking
  • Detect live circuits
  • General purpose testing
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Caps, Grips, and Closures
Product Number AEMC-5233
Product Name Digital Multimeter Model 5233 ( TRMS, 6000-cts, V, A, AC/DC, CAP, Ohm, T, NCV)
Unlock Full Specs
to access all available technical data

Similar Products