L-com, Inc. Clamp-On Meter Model 502 (TRMS, 400A AC, 600V AC/DC, Ohms, Continuity) AEMC-502

Description
The Clamp-on Meter Model 502 is a general-purpose professional clamp-on. A strong mechanical case design, quality materials, full ranges and compliance to international safety and quality standards ensure a professional and reliable tool. The Model 502 is a True RMS clamp-on which provides RMS measurements for measuring in non-linear electrical environments. This clamp-on multimeter is auto-ranging, and provides the user with AAC,VAC, VDC, Ohms, Continuity, as well as a frequency measurement function. The jaw opening for the Model 502 is 1.1" (28mm). Features 400AAC current measurements; 600VAC/DC volts measurements; TRMS measurements Compact size - fits into your pocket Includes test leads and a soft carrying pouch Hold function to "freeze" readings Large easy-to-read 4000-count display; 42-segment bargraph Resistance measurements to 400 Ohm; Continuity with beeper below 40 Ohm Application Electrical testing and troubleshooting on traditional and non-linear leads, such as adjustable speed drives and computers Industrial, commercial, HVAC and residential troubleshooting Power panel, junction box and battery bank monitoring
Datasheet
Description
The Clamp-on Meter Model 502 is a general-purpose professional clamp-on. A strong mechanical case design, quality materials, full ranges and compliance to international safety and quality standards ensure a professional and reliable tool. The Model 502 is a True RMS clamp-on which provides RMS measurements for measuring in non-linear electrical environments. This clamp-on multimeter is auto-ranging, and provides the user with AAC,VAC, VDC, Ohms, Continuity, as well as a frequency measurement function. The jaw opening for the Model 502 is 1.1" (28mm). Features 400AAC current measurements; 600VAC/DC volts measurements; TRMS measurements Compact size - fits into your pocket Includes test leads and a soft carrying pouch Hold function to "freeze" readings Large easy-to-read 4000-count display; 42-segment bargraph Resistance measurements to 400 Ohm; Continuity with beeper below 40 Ohm Application Electrical testing and troubleshooting on traditional and non-linear leads, such as adjustable speed drives and computers Industrial, commercial, HVAC and residential troubleshooting Power panel, junction box and battery bank monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp-On Meter Model 502 (TRMS, 400A AC, 600V AC/DC, Ohms, Continuity) - AEMC-502 - L-com, Inc.
North Andover, MA, United States
Clamp-On Meter Model 502 (TRMS, 400A AC, 600V AC/DC, Ohms, Continuity)
AEMC-502
Clamp-On Meter Model 502 (TRMS, 400A AC, 600V AC/DC, Ohms, Continuity) AEMC-502
The Clamp-on Meter Model 502 is a general-purpose professional clamp-on. A strong mechanical case design, quality materials, full ranges and compliance to international safety and quality standards ensure a professional and reliable tool. The Model 502 is a True RMS clamp-on which provides RMS measurements for measuring in non-linear electrical environments. This clamp-on multimeter is auto-ranging, and provides the user with AAC,VAC, VDC, Ohms, Continuity, as well as a frequency measurement function. The jaw opening for the Model 502 is 1.1" (28mm). Features 400AAC current measurements; 600VAC/DC volts measurements; TRMS measurements Compact size - fits into your pocket Includes test leads and a soft carrying pouch Hold function to "freeze" readings Large easy-to-read 4000-count display; 42-segment bargraph Resistance measurements to 400 Ohm; Continuity with beeper below 40 Ohm Application Electrical testing and troubleshooting on traditional and non-linear leads, such as adjustable speed drives and computers Industrial, commercial, HVAC and residential troubleshooting Power panel, junction box and battery bank monitoring

The Clamp-on Meter Model 502 is a general-purpose professional clamp-on. A strong mechanical case design, quality materials, full ranges and compliance to international safety and quality standards ensure a professional and reliable tool. The Model 502 is a True RMS clamp-on which provides RMS measurements for measuring in non-linear electrical environments.
This clamp-on multimeter is auto-ranging, and provides the user with AAC,VAC, VDC, Ohms, Continuity, as well as a frequency measurement function. The jaw opening for the Model 502 is 1.1" (28mm).

Features

  • 400AAC current measurements; 600VAC/DC volts measurements; TRMS measurements
  • Compact size - fits into your pocket Includes test leads and a soft carrying pouch
  • Hold function to "freeze" readings
  • Large easy-to-read 4000-count display; 42-segment bargraph
  • Resistance measurements to 400 Ohm; Continuity with beeper below 40 Ohm

Application

  • Electrical testing and troubleshooting on traditional and non-linear leads, such as adjustable speed drives and computers
  • Industrial, commercial, HVAC and residential troubleshooting
  • Power panel, junction box and battery bank monitoring
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Test Probes
Product Number AEMC-502
Product Name Clamp-On Meter Model 502 (TRMS, 400A AC, 600V AC/DC, Ohms, Continuity)
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 282 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1796853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details