The KZValve QC Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.
• 3/4" full port valves
• 2 to 9 valves on the manifold
• Ball: 316 stainless steel
• Stem: 316 stainless steel
• Valve/manifold body: Nylon
• Valve seat: Virgin PTFE
• Stem seal: Dual VITON O-ring
• Body seals: EPDM
• Available with quick hairpin fittings
• UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost
• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life
• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
| KZVALVE | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | KZ3CEM |
| Product Name | 3/4" Nylon 3-Valve Manifold |
| Application | Water |
| Valve Power | 12VDC |
| Valve Actuation | Other |
| Dimensions & Weight | 9.4" x 7.5" x 14.65" x 5.2" |
| Supply | 1 |