The KZValve EH3 Series Actuators are designed to perform operation
essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season.
• Constructed with solid state components for increased durability and maintenance-free performance
• UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost
• Waterproof actuator housing meets the IP68 rating of the ISO 60529 standard degree of protection provided by enclosures against water intrusion
• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life
• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
• Compact design (2 lbs.) allows for use in numerous applications
• Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications
• Available in various cycle times to meet specific needs of multiple applications
• Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
| KZVALVE | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | KZ000Y |
| Product Name | EH2 Mid-Size Motorized Valve Actuator |
| Valve Motion | Rotary |
| Operation | OnOff |
| Control Signal Input | Voltage (optional feature) |
| Voltage Control Signal Input | 0.0 to 24 volts |
| Actuation Time | 1.5 seconds |