KZVALVE EH2 Mid-Size Motorized Valve Actuator KZ000WR

Description
The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and maintenance-free performance • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing meets the IP68 rating of the ISO 60529 standard degree of protection provided by enclosures against water intrusion • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection • Compact design (2 lbs.) allows for use in numerous applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
Description
The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and maintenance-free performance • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing meets the IP68 rating of the ISO 60529 standard degree of protection provided by enclosures against water intrusion • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection • Compact design (2 lbs.) allows for use in numerous applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC

Suppliers

Company
Product
Description
Supplier Links
EH2 Mid-Size Motorized Valve Actuator - KZ000WR - KZVALVE
Ashland, NE, United States
EH2 Mid-Size Motorized Valve Actuator
KZ000WR
EH2 Mid-Size Motorized Valve Actuator KZ000WR
The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and maintenance-free performance • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing meets the IP68 rating of the ISO 60529 standard degree of protection provided by enclosures against water intrusion • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection • Compact design (2 lbs.) allows for use in numerous applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC

The KZValve EH3 Series Actuators are designed to perform operation
essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season.

• Constructed with solid state components for increased durability and maintenance-free performance

• UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing meets the IP68 rating of the ISO 60529 standard degree of protection provided by enclosures against water intrusion

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

• Compact design (2 lbs.) allows for use in numerous applications

• Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications

• Available in various cycle times to meet specific needs of multiple applications

• Actuators available in 12-Volt DC and also 24-Volt AC and/or DC

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Electric Valve Actuators
Product Number KZ000WR
Product Name EH2 Mid-Size Motorized Valve Actuator
Valve Motion Rotary
Operation Modulating
Control Signal Input Voltage (optional feature)
Voltage Control Signal Input 0.0 to 24 volts
Actuation Time 3 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Asahi/America Series 92 Electric Actuator - B92 - Erdmann Corporation
Specs
Actuation Time 25 seconds
Actuator Torque 1100 In-lbs (1268 kg-cm)
Duty Cycle 100 (%)
View Details
2-Way Premium Multi-Voltage Electrically Actuated Ball Valves - EBVB - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff (optional feature); Modulating (optional feature)
Control Signal Input Milliampere; Voltage
View Details