Kyocera Corporation RF Antennas X9001958-W3DUNB0100

Description
WI-FI DUAL BAND EXTERNAL WHIP HI
Request a Quote Datasheet
Description
WI-FI DUAL BAND EXTERNAL WHIP HI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-X9001958-W3DUNB0100-ND - DigiKey
Thief River Falls, MN, United States
WI-FI DUAL BAND EXTERNAL WHIP HI

WI-FI DUAL BAND EXTERNAL WHIP HI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-X9001958-W3DUNB0100-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, IoT, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2440.0 to 5500.0 MHz
Gain 2.7 to 4.7 dB
VSWR 1.92 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195835-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details