1.561GHz, 1.575GHz, 1.602GHz, 5.885GHz DSRC, GNSS Module RF Antenna 5.85GHz ~ 5.92GHz 2dBi, 3dBi, 3.5dBi, 3.8dBi SMA Male (2) Adhesive
RF ANTENNAS, 5.85-5.92GHZ, ADHESIVE; Antenna Type:GNSS / DSRC; Frequency Min:5.85GHz; Frequency Max:5.92GHz; Antenna Mounting:Adhesive; Gain:3.8dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2256411 | 478-X1005248-GDA2SA10A2-ND | 58AJ1571 |
| Product Name | Multi-Band Antennas | RF Antennas | Rf Antennas, 5.85-5.92Ghz, Adhesive; Antenna Type Kyocera Avx |
| Applications | Multi-band | GPS; DSRC, GNSS | |
| Primary Frequency Range | 5850.0 to ? MHz | 1561.0 to 5885.0 MHz | 5850.0 to 5920.0 MHz |
| Gain | 3.8 dB | 2 to 3.8 dB | 3.8 dB |
| Form Factor / Mounting | External |
Vertical