2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive
2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive
PCB ANTENNA, 5.15-5.85GHZ, 6.7DBI ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 478-WCP3015W08-U100D3B0A-ND | WCP3015W08-U100D3B0A | 70AH6659 |
| Product Name | RF Antennas | RF Antennas | Pcb Antenna, 5.15-5.85Ghz, 6.7Dbi Rohs Compliant Kyocera Avx |
| Applications | Modem or Wireless Network; Wi-Fi | Wi-Fi | |
| Primary Frequency Range | 2440.0 to 5500.0 MHz | ||
| Gain | 3 to 6.7 dB |
Vertical