Kyocera Corporation RF Antennas WAP3015W08-U150D3B0A

Description
2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive
Request a Quote Datasheet
Description
2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-WAP3015W08-U150D3B0A-ND - DigiKey
Thief River Falls, MN, United States
2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive

2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive

Buy Now Datasheet
RF Antennas - WAP3015W08-U150D3B0A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive

2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 478-WAP3015W08-U150D3B0A-ND WAP3015W08-U150D3B0A
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2440.0 to 5500.0 MHz
Gain 3 to 6.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details