2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive
2.44GHz, 5.5GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz 3dBi, 6.7dBi U.FL Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 478-WAP3015W08-U050D3B0A-ND | WAP3015W08-U050D3B0A |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Wi-Fi |
| Primary Frequency Range | 2440.0 to 5500.0 MHz | |
| Gain | 3 to 6.7 dB |
Vertical