WI-FI 6E & 7 PCB ANTENNA, 200MM
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-W7P35X8W04-H200D3B0A-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™ |
| Primary Frequency Range | 2440.0 to 6525.0 MHz |
| Gain | 3.2 to 6.3 dB |
Vertical