Kyocera Corporation RF Antennas W7F35X8W01-U150D3B0C

Description
WI-FI 6E & 7 FPC ANTENNA, 150MM
Request a Quote Datasheet
Description
WI-FI 6E & 7 FPC ANTENNA, 150MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-W7F35X8W01-U150D3B0C-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E & 7 FPC ANTENNA, 150MM

WI-FI 6E & 7 FPC ANTENNA, 150MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-W7F35X8W01-U150D3B0C-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 3.2 to 6.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195632-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
View Details
5 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers