Kyocera Corporation RF Antennas W4P42X8W04-H250D3B0A

Description
WI-FI 6E & 7 PCB ANTENNA, 250MM
Request a Quote Datasheet
Description
WI-FI 6E & 7 PCB ANTENNA, 250MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-W4P42X8W04-H250D3B0A-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E & 7 PCB ANTENNA, 250MM

WI-FI 6E & 7 PCB ANTENNA, 250MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-W4P42X8W04-H250D3B0A-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 1.7 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 152396 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details