Kyocera Corporation RF Antennas W3P35X8W04-U150D3B0A

Description
2.44GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.3dBi, 5dBi, 2.5dBi U.FL Adhesive
Request a Quote Datasheet
Description
2.44GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.3dBi, 5dBi, 2.5dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-W3P35X8W04-U150D3B0A-ND - DigiKey
Thief River Falls, MN, United States
2.44GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.3dBi, 5dBi, 2.5dBi U.FL Adhesive

2.44GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.3dBi, 5dBi, 2.5dBi U.FL Adhesive

Buy Now Datasheet
RF Antennas - W3P35X8W04-U150D3B0A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.44GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.3dBi, 5dBi, 2.5dBi U.FL Adhesive

2.44GHz, 5.5GHz, 6.525GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.3dBi, 5dBi, 2.5dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 478-W3P35X8W04-U150D3B0A-ND W3P35X8W04-U150D3B0A
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 2.3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers