Cap Ceramic 1uF 10V X7R 20% Pad SMD 0612 125°C T/R Product overview: W3L1ZC105MAT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W3L1ZC105MAT3A can be used for catalog matching and distributor lookup.
1µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
1µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
1µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-W3L1ZC105MAT3A | 478-7589-2-ND | 478-7589-6-ND |
| Product Name | SMD 1uF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 10 volts | 10 volts | 10 volts |