Kyocera Corporation Ceramic Capacitors W3L1YC474MAT1A

Description
0.47µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2128-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2128-2-ND
Ceramic Capacitors 478-2128-2-ND
0.47µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

0.47µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - W3L1YC474MAT1A - 1117868-W3L1YC474MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - W3L1YC474MAT1A
1117868-W3L1YC474MAT1A
Ceramic Capacitors - W3L1YC474MAT1A 1117868-W3L1YC474MAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1117868-W3L1YC474MAT 1A Packaging: Reel - TR Features: Low ESL (Multi-Terminal) Voltage Rating: 16V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1117868-W3L1YC474MAT1A
Packaging: Reel - TR
Features: Low ESL (Multi-Terminal)
Voltage Rating: 16V
Applications: Bypass, Decoupling
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 16V Capacitor
60-W3L1YC474MAT1A
SMD 0.47uF 16V Capacitor 60-W3L1YC474MAT1A
Cap Ceramic 0.47uF 16V X7R 20% Pad SMD 0612 125°C T/R Product overview: W3L1YC474MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W3L1YC474MAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 16V X7R 20% Pad SMD 0612 125°C T/R Product overview: W3L1YC474MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-W3L1YC474MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-2128-2-ND 1117868-W3L1YC474MAT1A 60-W3L1YC474MAT1A
Product Name Ceramic Capacitors Ceramic Capacitors - W3L1YC474MAT1A SMD 0.47uF 16V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details