KYOCERA AVX Components Corporation Ceramic Capacitors W3L16C225MAT1F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-W3L16C225MAT1FTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-W3L16C225MAT1FTR-ND
Ceramic Capacitors 478-W3L16C225MAT1FTR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - W3L16C225MAT1F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
W3L16C225MAT1F
Ceramic Capacitors W3L16C225MAT1F
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx - 27C1713 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx
27C1713
Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx 27C1713
CAPACITOR ARRAY, 2.2UF, 6.3V, X7R, 20%, 0612; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:8 RoHS Compliant: Yes

CAPACITOR ARRAY, 2.2UF, 6.3V, X7R, 20%, 0612; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-W3L16C225MAT1FTR-ND W3L16C225MAT1F 27C1713
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers