Kyocera Corporation Feed Through, Pass Through Capacitors W3F45C4718AT1A

Description
470pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
470pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - W3F45C4718AT1A-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
W3F45C4718AT1A-ND
Feed Through, Pass Through Capacitors W3F45C4718AT1A-ND
470pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

470pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Capacitor Array, 470Pf, 50V, X7R, 1206; Voltage Rating Kyocera Avx - 13M5688 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 470Pf, 50V, X7R, 1206; Voltage Rating Kyocera Avx
13M5688
Capacitor Array, 470Pf, 50V, X7R, 1206; Voltage Rating Kyocera Avx 13M5688
CAPACITOR ARRAY, 470PF, 50V, X7R, 1206; Voltage Rating:50V; Capacitance:470pF; Inductance Min:-; Filter Terminals:SMD; SVHC:No SVHC (17-Dec-2014); Capacitance Tolerance ±:+50%, -20%; Capacitor Application:General Purpose; Capacitor RoHS Compliant: Yes

CAPACITOR ARRAY, 470PF, 50V, X7R, 1206; Voltage Rating:50V; Capacitance:470pF; Inductance Min:-; Filter Terminals:SMD; SVHC:No SVHC (17-Dec-2014); Capacitance Tolerance ±:+50%, -20%; Capacitor Application:General Purpose; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number W3F45C4718AT1A-ND 13M5688
Product Name Feed Through, Pass Through Capacitors Capacitor Array, 470Pf, 50V, X7R, 1206; Voltage Rating Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) -20 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M315H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details