Kyocera Corporation Feed Through, Pass Through Capacitors W3F45C2218AT1F

Description
220pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
220pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-5488-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-5488-2-ND
Feed Through, Pass Through Capacitors 478-5488-2-ND
220pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

220pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Cap, Feedthrough, 220Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx - 55J0201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 220Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
55J0201
Cap, Feedthrough, 220Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx 55J0201
CAP, FEEDTHROUGH, 220PF, 50V, 0.3A, 1206; Capacitance:220pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Filter Terminals:SMD RoHS Compliant: Yes

CAP, FEEDTHROUGH, 220PF, 50V, 0.3A, 1206; Capacitance:220pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-5488-2-ND 55J0201
Product Name Feed Through, Pass Through Capacitors Cap, Feedthrough, 220Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 158SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers