Kyocera Corporation RF Antennas W3F35X8W01-U200D3B0C

Description
WI-FI DUAL BAND/BLUETOOTH FPC AN
Request a Quote Datasheet
Description
WI-FI DUAL BAND/BLUETOOTH FPC AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-W3F35X8W01-U200D3B0C-ND - DigiKey
Thief River Falls, MN, United States
WI-FI DUAL BAND/BLUETOOTH FPC AN

WI-FI DUAL BAND/BLUETOOTH FPC AN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-W3F35X8W01-U200D3B0C-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2440.0 to 5500.0 MHz
Gain 2.3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details