Kyocera Corporation Feed Through, Pass Through Capacitors W3F15C4738AT1A

Description
0.047µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.047µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - W3F15C4738AT1A-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
W3F15C4738AT1A-ND
Feed Through, Pass Through Capacitors W3F15C4738AT1A-ND
0.047µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

0.047µF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F15C4738AT1A
Feedthrough Capacitors W3F15C4738AT1A
Feedthrough Capacitors 50volts 47000pF X7R 1206

Feedthrough Capacitors 50volts 47000pF X7R 1206

Buy Now Datasheet
Cap, Feedthrough, 47000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx - 35K2087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 47000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
35K2087
Cap, Feedthrough, 47000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx 35K2087
CAP, FEEDTHROUGH, 47000PF, 50V, 0.3A, 1206; Capacitance:47000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoH S Compliant: Yes

CAP, FEEDTHROUGH, 47000PF, 50V, 0.3A, 1206; Capacitance:47000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3F15C4738AT1A-ND W3F15C4738AT1A 35K2087
Product Name Feed Through, Pass Through Capacitors Feedthrough Capacitors Cap, Feedthrough, 47000Pf, 50V, 0.3A, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details