Kyocera Corporation Feed Through, Pass Through Capacitors W3F15C1028AT3A

Description
1000pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
1000pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - W3F15C1028AT3A-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
W3F15C1028AT3A-ND
Feed Through, Pass Through Capacitors W3F15C1028AT3A-ND
1000pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

1000pF Feed Through Capacitor 50V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F15C1028AT3A
Feedthrough Capacitors W3F15C1028AT3A
Feedthrough Capacitors 1206 50V 1000pF

Feedthrough Capacitors 1206 50V 1000pF

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx - 55J0191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx
55J0191
Capacitor Ceramic 1000Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx 55J0191
CAPACITOR CERAMIC 1000PF, 50V, X7R, +50,-20%, 1206; Capacitance:1000pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 50V, X7R, +50,-20%, 1206; Capacitance:1000pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W3F15C1028AT3A-ND W3F15C1028AT3A 55J0191
Product Name Feed Through, Pass Through Capacitors Feedthrough Capacitors Capacitor Ceramic 1000Pf, 50V, X7R, +50,-20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) -20 (+/- %)
WVDC 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details