AVX Corporation Automotive 47pF Capacitor W3F11A4708AT1A

Description
Cap Feed Through 47pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A4708AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A4708AT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Feed Through 47pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A4708AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A4708AT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 47pF Capacitor
3-W3F11A4708AT1A
Automotive 47pF Capacitor 3-W3F11A4708AT1A
Cap Feed Through 47pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A4708AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A4708AT1A can be used for catalog matching and distributor lookup.

Cap Feed Through 47pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A4708AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A4708AT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 478-11425-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11425-2-ND
Feed Through, Pass Through Capacitors 478-11425-2-ND
47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-11425-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11425-6-ND
Feed Through, Pass Through Capacitors 478-11425-6-ND
47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-11425-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-11425-1-ND
Feed Through, Pass Through Capacitors 478-11425-1-ND
47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

47pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F11A4708AT1A
Feedthrough Capacitors W3F11A4708AT1A
Feedthrough Capacitors 100volts 47pF NP0 1206

Feedthrough Capacitors 100volts 47pF NP0 1206

Buy Now Datasheet
Cap, Feedthrough, 47Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx - 40C1681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 47Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx
40C1681
Cap, Feedthrough, 47Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx 40C1681
CAP, FEEDTHROUGH, 47PF, 100V, 0.3A, 1206; Capacitance:47pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Filter Terminals:SMD RoHS Compliant: Yes

CAP, FEEDTHROUGH, 47PF, 100V, 0.3A, 1206; Capacitance:47pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3-W3F11A4708AT1A 478-11425-2-ND 478-11425-6-ND W3F11A4708AT1A 40C1681
Product Name Automotive 47pF Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Cap, Feedthrough, 47Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance -20 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK035MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details