Kyocera Corporation Feed Through, Pass Through Capacitors W3F11A2218AT3A

Description
220pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet
Description
220pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - W3F11A2218AT3A-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
W3F11A2218AT3A-ND
Feed Through, Pass Through Capacitors W3F11A2218AT3A-ND
220pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

220pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W3F11A2218AT3A
Feedthrough Capacitors W3F11A2218AT3A
Feedthrough Capacitors 100v 220pF 50-20% 0612 C0G 1CAPS

Feedthrough Capacitors 100v 220pF 50-20% 0612 C0G 1CAPS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors
Product Number W3F11A2218AT3A-ND W3F11A2218AT3A
Product Name Feed Through, Pass Through Capacitors Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details