The Cap, Feedthrough, 220pF, 100V, 0.3A, 1206 is a surface mount capacitor designed for EMI suppression and broadband I/O filtering. It features a capacitance of 220pF with a voltage rating of 100V and a current rating of 300mA. The capacitor is constructed to provide low parallel inductance, making it suitable for high di/dt environments and effective noise reduction in digital circuits up to 5 GHz. It has a capacitance tolerance of -20% to +50% and operates within a temperature range of -55 to +125°C. This component is AEC Q200 qualified, indicating its reliability for automotive applications. The product is RoHS compliant, ensuring it meets environmental standards.
220pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
220pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
220pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
Cap Feed Through 220pF 100VDC C0G -20% to 50% Pad Flat 1206 125°C Automotive AEC-Q200 Product overview: W3F11A2218AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2218AT1F can be used for catalog matching and distributor lookup.
Feedthrough Capacitors 100volts 220pF NP0 1206
CAP, FEEDTHROUGH, 220PF, 100V, 0.3A, 1206; Capacitance:220pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11173-2-ND | 478-11173-6-ND | 3-W3F11A2218AT1F | W3F11A2218AT1F | 35K2081 |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Automotive 220pF Capacitor | Feedthrough Capacitors | Cap, Feedthrough, 220Pf, 100V, 0.3A, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | -20 (+/- %) | 50 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 volts | 100 volts |