Cap Feed Through 22pF 100VDC C0G -20% to 50% Flat 1206 125°C Automotive Product overview: W3F11A2208AT3A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W3F11A2208AT3A can be used for catalog matching and distributor lookup.
22pF Feed Through Capacitor 100V 300mA 600mOhm 1206 (3216 Metric), 4 PC Pad
CAP FEEDTHRU 22PF 100V 1206
CAP FEEDTHRU 22PF 100V 1206
CAPACITOR CERAMIC 22PF 100V, C0G, +50, -20%, 1206; Capacitance:22pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Feedthrough Capacitors 100volt 22pF 50-20% 0612 C0G 1CAPS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3-W3F11A2208AT3A | 478-W3F11A2208AT3ATR-ND | 478-W3F11A2208AT3ADKR-ND | 55J0186 | W3F11A2208AT3A |
| Product Name | Automotive 22pF Capacitor | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Capacitor Ceramic 22Pf 100V, C0G, +50, -20%, 1206; Capacitance Kyocera Avx | Feedthrough Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; SMD | |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | -20 (+/- %) | 50 (+/- %) | 50 (+/- %) | -20 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |